EN
  • EN
  • DE

C1005C0G1H150JT

Part No C1005C0G1H150JT
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0710+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718023-C1005C0G1H150JT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H150JT CAD Model

Description

The C1005C0G1H150JT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. As a fundamental component in electronic circuits, MLCCs perform vital functions such as decoupling, bypassing, and filtering. This particular capacitor is designed for applications requiring stable performance and high reliability.

Applications

  • Consumer Electronics: Used for decoupling and filtering in smartphones, tablets, and other portable devices.
  • Wireless Communication: Employed in wireless modules and devices for impedance matching and noise reduction.
  • Audio Equipment: Found in audio amplifiers and signal processing circuits for signal filtering.
  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • General Electronics: Suitable for a broad spectrum of general-purpose electronic circuits.

Features

  • Capacitance: Offers a capacitance value of 15pF.
  • Voltage Rating: Rated for 50V.
  • C0G Dielectric: Utilizes a C0G (NP0) dielectric material, which provides extremely stable capacitance over a wide temperature range (-55°C to +125°C).
  • Small Size: Available in a compact 0402 case size (1005 Metric).
  • RoHS Compliant: Meets RoHS requirements, ensuring compliance with environmental regulations.
  • High Q Factor: Offers a high Q factor, making it suitable for high-frequency applications.

Benefits

  • Excellent Stability: The C0G dielectric provides extremely stable capacitance with minimal variation over temperature, voltage, and frequency.
  • Low Loss: Offers low dielectric loss, ensuring efficient circuit performance.
  • Compact Size: Its small size allows for high-density circuit designs.
  • High Reliability: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Frequency Applications: The high Q factor makes it ideal for use in high-frequency circuits.

Additional Details

The C1005C0G1H150JT capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The C0G dielectric offers a capacitance variation of ±30 ppm/°C. This capacitor is well-suited for applications requiring high stability, low loss, and small size, such as precision timing circuits and RF applications.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess