EN
  • EN
  • DE

C0402X5R0J103KT00NN

Part No C0402X5R0J103KT00NN
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case 0.4MM*0.2MM
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745014-C0402X5R0J103KT00NN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C0402X5R0J103KT00NN CAD Model

Description

The C0402X5R0J103KT00NN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable performance and small size. The capacitor is part of TDK's C series, known for their reliability and high-quality construction.

Applications

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Filtering in signal lines.
  • Smoothing in DC power rails.
  • General-purpose applications in electronic circuits.

Features

  • Capacitance: 10nF (103)
  • Voltage Rating: 6.3V (0J)
  • Temperature Characteristic: X5R
  • Case Size: 0402 (0.4mm x 0.2mm)
  • Termination: Nickel barrier with tin plating
  • RoHS compliant

Benefits

  • Stable capacitance over temperature and voltage
  • Small size for high-density mounting
  • High reliability and long life
  • Low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance)
  • Suitable for reflow soldering

Additional Details

The X5R temperature characteristic indicates that the capacitance changes within ±15% over the operating temperature range of -55°C to +85°C. The 0402 case size makes this capacitor ideal for space-constrained applications. The nickel barrier termination provides excellent solderability and prevents leaching. The C0402X5R0J103KT00NN is commonly used in mobile phones, tablets, and other portable electronic devices. Its small size and stable performance make it a versatile component for a wide range of applications.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess