EN
  • EN
  • DE

B30312-F903C-X942

Part No B30312-F903C-X942
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 717770-B30312-F903C-X942
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B30312-F903C-X942 CAD Model

Description

The B30312-F903C-X942 is likely a film capacitor manufactured by TDK Corporation. TDK is a global leader in electronic components and materials, and their film capacitors are widely used in various electronic applications due to their reliability, stability, and performance characteristics. Film capacitors are known for their low ESR, high ripple current capability, and stable capacitance over temperature and frequency.

Applications

  • Power factor correction
  • DC link capacitors in inverters
  • Snubber circuits
  • Energy storage
  • Filtering in power supplies

Features

  • Capacitance Value: The capacitance value is a key parameter and is measured in microfarads (µF).
  • Voltage Rating: The maximum voltage the capacitor can withstand without failure.
  • Tolerance: Indicates the acceptable deviation from the nominal capacitance value.
  • Temperature Range: Specifies the operating temperature range within which the capacitor can reliably function.
  • ESR (Equivalent Series Resistance): Low ESR is crucial for efficient power handling.
  • Construction: Typically constructed using a metallized film dielectric.
  • Lifespan: Film capacitors typically have a long lifespan compared to other capacitor types.

Benefits

  • High reliability and long service life.
  • Excellent stability of capacitance over temperature and frequency.
  • Low losses due to low ESR.
  • Ability to handle high ripple currents.
  • Suitable for demanding applications with high voltage and current requirements.

Additional Details

Film capacitors, like the B30312-F903C-X942, are often used in high-power applications where reliability and performance are critical. They are available in various film materials, such as polypropylene (PP), polyester (PET), and polyethylene naphthalate (PEN), each offering different characteristics in terms of temperature stability, voltage rating, and frequency response. TDK provides comprehensive datasheets for their film capacitors, detailing parameters such as capacitance, voltage rating, ESR, ripple current capability, and operating temperature range. These datasheets are essential for selecting the appropriate capacitor for a specific application.

When selecting a film capacitor, it's important to consider the application's voltage and current requirements, the operating temperature range, and the desired lifespan. Proper mounting and cooling techniques may be necessary in high-power applications to ensure reliable operation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess