EN
  • EN
  • DE

AVRL161A1R1NTB

Part No AVRL161A1R1NTB
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 39V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Varistor Voltage (Typ) 39V
Number of Circuits 1
Maximum DC Volts 10VDC
Capacitance @ Frequency 1.1pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 0603 (1608 Metric)
Win Source Part Number 010519-AVRL161A1R1NTB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AVRL161A1R1NTB CAD Model

Description

AVRL161A1R1NTB Capacitor

Engineered for precision and endurance, the AVRL161A1R1NTB capacitor is the perfect choice for sophisticated electronic circuits. Its robust features support a wide range of applications with outstanding performance.

  • Applications:
    • Analog signal processing
    • Battery management systems
    • Sensor interfaces
    • Wearable technology
  • Features and Benefits:
    • Exceptional capacitance tolerance
    • Resilient to fluctuations in electrical properties
    • Sleek form factor for efficient design integration
    • Minimizes energy loss
  • Additional Details:
    • Capacitance: 1.1μF
    • Compatible with a wide range of electronic designs

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0647
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0896 $57.7920
1,570+ $0.0736 $115.5520
2,435+ $0.0713 $173.6155
3,355+ $0.0690 $231.4950
4,330+ $0.0668 $289.2440
5,795+ $0.0598 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,854 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess