EN
  • EN
  • DE

ATB322575032NCT

Part No ATB322575032NCT
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046754-ATB322575032NCT
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATB322575032NCT CAD Model

Description

The ATB322575032NCT is a multilayer chip inductor manufactured by TDK Corporation. It is designed for use in a variety of high-frequency applications, offering excellent inductance characteristics and high Q values. These inductors are commonly used in RF circuits, impedance matching networks, and filters.

Applications:

  • RF Modules: Used in wireless communication modules for impedance matching and filtering.
  • Mobile Phones: Employed in RF front-end circuits for signal conditioning.
  • Bluetooth Devices: Incorporated in Bluetooth modules for impedance matching.
  • Wireless LAN: Used in WLAN devices for filter applications.
  • GPS Devices: Applied in GPS receivers for RF signal processing.

Features:

  • Multilayer Structure: Provides excellent inductance characteristics and high Q values.
  • Small Size: Compact 3225 (3.2 x 2.5 mm) package size for space-saving designs.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Excellent Temperature Stability: Maintains stable inductance values over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Improved Signal Quality: High Q value minimizes signal loss and improves signal quality.
  • Reduced Board Space: Small size allows for compact and efficient designs.
  • Stable Performance: Excellent temperature stability ensures reliable performance in varying environmental conditions.
  • Easy Integration: Surface-mount design allows for easy integration into circuit boards.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The ATB322575032NCT has a nominal inductance value determined by the datasheet, typically in the microhenry range. Its self-resonant frequency (SRF) is designed to be high, allowing it to function effectively at high frequencies. The inductor is typically mounted using standard surface-mount soldering techniques. The component's reliability is ensured through rigorous testing by TDK. The part number ATB322575032NCT specifies the physical dimensions (3.2mm x 2.5mm), inductance value, and tolerance of the inductor. Proper impedance matching and filtering contribute to optimized performance in high-frequency electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
Lowest to $0.0137
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess