EN
  • EN
  • DE

LL0306X7R224M63D528

Part No LL0306X7R224M63D528
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069714-LL0306X7R224M63D528
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL0306X7R224M63D528 CAD Model

Description

The LL0306X7R224M63D528 is a multilayer ceramic capacitor (MLCC) from Murata Electronics. These capacitors are designed for general-purpose applications where a stable and reliable capacitance is required.

Applications

  • Decoupling: Used for decoupling power supplies in various electronic circuits.
  • Smoothing: Smoothing voltage variations in power lines.
  • Filtering: Employed in filtering circuits to remove unwanted noise.
  • Bypass: Bypassing signals to ground in high-frequency circuits.
  • Timing Circuits: Suitable for timing circuits in certain applications.

Features

  • Capacitance: 0.22µF (220nF).
  • Voltage Rating: 6.3V DC.
  • Temperature Coefficient: X7R (±15% capacitance change from -55°C to +125°C).
  • Case Size: 0306 (0816 metric). This refers to the physical dimensions of the capacitor.
  • Termination: Standard nickel barrier with tin plating for excellent solderability.
  • Construction: Multilayer ceramic construction provides high reliability and stability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Compact Size: Small 0306 case size allows for high-density mounting on circuit boards.
  • Reliable Operation: MLCC construction ensures long-term reliability and minimal failure rates.
  • Easy Assembly: Tin-plated terminations ensure excellent solderability and ease of assembly.
  • Wide Application Range: Suitable for a variety of general-purpose applications.

Additional Details

The X7R dielectric of this capacitor ensures a relatively stable capacitance value even when subjected to temperature variations and voltage changes. This makes it suitable for applications where consistent performance is critical. The 0306 case size makes it ideal for use in compact electronic devices where space is limited.

This capacitor is typically mounted using surface mount technology (SMT). The nickel barrier termination provides excellent resistance to solder leaching, ensuring long-term reliability of the solder joint. The 6.3V voltage rating is appropriate for many low-voltage applications.

Murata is a well-known manufacturer of high-quality electronic components, and the LL0306X7R224M63D528 capacitor reflects this reputation. Its reliable performance and compact size make it a popular choice for a wide range of electronic devices.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0222
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess