EN
  • EN
  • DE

ATB322524-0110-T000

Part No ATB322524-0110-T000
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr TDK Corporation
Series ATB3225
Package Tape & Reel
Product Status Not For New Designs
Inductance 7 µH
For Use With/Related Products Xenon Flash
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.100" (2.54mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 912040-ATB322524-0110-T000
Ultra Librarian 3D Model Ultra Librarian ATB322524-0110-T000 CAD Model

Description

The ATB322524-0110-T000 is a specialty transformer specifically designed for Xenon Flash applications.

  • Series: ATB3225
  • Packaging: Tape and reel
  • Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Height: 0.100" (2.54mm) max
  • Mounting: Surface mount
  • Inductance: 7µH
  • Status: Active
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS: 8504.31.2000

You May Also Be Interested in

TDK Corporation
TRANSFORMER 14.5UH 1.10A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522
Hammond Manufacturing
TRANSFORMER CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
TDK Corporation
TRANSFORMERS
Lowest to $0.6413
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6413 $51.3040
195+ $0.5262 $102.6090
295+ $0.5097 $150.3615
410+ $0.4933 $202.2530
525+ $0.4768 $250.3200
705+ $0.4275 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess