EN
  • EN
  • DE

ACM9070-701

Part No ACM9070-701
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816475-ACM9070-701
Ultra Librarian 3D Model Ultra Librarian ACM9070-701 CAD Model

Description

The ACM9070-701 is a common mode choke manufactured by TDK Corporation, designed to suppress common mode noise in high-speed data lines. It's commonly used in applications where electromagnetic interference (EMI) needs to be minimized to ensure signal integrity and compliance with regulatory standards.

Applications:

  • USB 2.0/3.0 Lines: Employed to filter common mode noise in USB interfaces, ensuring reliable data transmission.
  • HDMI Interfaces: Used in HDMI connections to suppress noise and improve video and audio quality.
  • Ethernet Interfaces: Applied in Ethernet ports to reduce interference and maintain network performance.
  • LVDS Circuits: Utilized in Low Voltage Differential Signaling (LVDS) applications for noise filtering.
  • DisplayPort Interfaces: Implemented in DisplayPort connections to minimize noise and ensure high-quality display signals.

Features:

  • High Common Mode Impedance: Offers high impedance to common mode noise, effectively attenuating it.
  • Low Differential Mode Impedance: Provides minimal impedance to differential mode signals, preserving signal integrity.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained circuit boards.
  • High Rated Current: Capable of handling a significant amount of current without saturation or performance degradation.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Reduced EMI Emissions: Minimizes electromagnetic interference, ensuring compliance with EMC regulations.
  • Improved Signal Quality: Preserves signal integrity by suppressing common mode noise.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced malfunctions.
  • Simplified PCB Design: Reduces the need for complex filtering circuits, simplifying board layout.
  • Cost-Effective Solution: Provides a cost-effective means of suppressing common mode noise.

Additional Details:

The ACM9070-701 typically features a ferrite core and is available in a surface mount package. Key specifications include a common mode impedance of 700 ohms at 100 MHz, a rated current of 0.5 Ampere, and a DC resistance of approximately 0.2 ohms. It is crucial to consult the datasheet for precise electrical characteristics, mechanical dimensions, and soldering guidelines. For optimal performance, the choke should be placed as close as possible to the noise source or the connector. The selection of the common mode choke depends on noise frequency and intensity.

You May Also Be Interested in

Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess