EN
  • EN
  • DE

ACM2012D-900-2P

Part No ACM2012D-900-2P
Manufacturer TDK Corporation
Catalog Hard To Find
Description Common Mode Filters(SMD) For DVI / HDMI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1135265-ACM2012D-900-2P
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACM2012D-900-2P CAD Model

Description

The ACM2012D-900-2P is a common mode choke coil produced by TDK Corporation. This component is specifically designed to suppress common mode noise in various electronic devices and circuits. Common mode noise refers to unwanted electrical signals that appear simultaneously on multiple conductors with respect to a reference point, often causing interference and degrading performance.

Applications:

  • USB Lines: Used to filter common mode noise on USB data lines in computers, peripherals, and other electronic devices.
  • HDMI Cables: Employed in HDMI connections to reduce noise and ensure high-quality audio and video transmission.
  • Ethernet Connections: Utilized in Ethernet cables and network devices to minimize interference and maintain reliable data transfer rates.
  • LVDS (Low-Voltage Differential Signaling) Circuits: Integrated into LVDS interfaces to suppress noise and improve signal integrity in high-speed data transmission applications.
  • Power Line Filtering: Used to reduce common mode noise on power lines, protecting sensitive electronic equipment from interference.

Features:

  • High Impedance: Provides high impedance to common mode currents, effectively blocking unwanted noise signals.
  • Low Differential Mode Impedance: Exhibits minimal impedance to differential mode signals, ensuring that the desired signals are not attenuated.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide range of operating temperatures.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes EMI, leading to improved overall system performance and stability.
  • Reduced EMI Emissions: Helps to meet regulatory compliance requirements for electromagnetic compatibility (EMC).
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Simplified Circuit Design: Enables easier and more effective noise suppression in electronic circuits.

Additional Details:

The ACM2012D-900-2P typically utilizes a ferrite core material to achieve high common mode impedance. It is designed for surface mount technology (SMT) assembly, which facilitates automated manufacturing processes. Key specifications include an impedance of 90 Ohms at 100 MHz, a low DC resistance to minimize power loss, and a rated current that determines the maximum current the component can handle without performance degradation. The physical dimensions are approximately 2.0 x 1.2 x 0.9 mm. The component is also RoHS compliant, meaning it adheres to environmental regulations regarding the use of hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess