EN
  • EN
  • DE

ACL3225S-27NM-T

Part No ACL3225S-27NM-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Inductor Power Chip Shielded Wirewound 27nH 20% 100MHz 15Q-Factor Ferrite 575mA 300mOhm DCR 1210 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042535-ACL3225S-27NM-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL3225S-27NM-T CAD Model

Description

The ACL3225S-27NM-T is a common mode choke coil manufactured by TDK Corporation, designed for noise suppression in electronic circuits. Specifically, it targets common mode noise, which is a type of electrical interference that appears equally on both signal lines relative to a ground reference. This component is part of the ACL series, known for its compact size and effective noise filtering capabilities. The '27NM' designation indicates a particular inductance value and tolerance, making it suitable for applications requiring precise noise attenuation at specific frequencies.

Applications:

  • Power lines in electronic devices to reduce conducted emissions
  • Signal lines in communication equipment to improve signal integrity
  • USB interfaces in computers and peripherals
  • Audio circuits to minimize noise and distortion
  • DC-DC converters to suppress switching noise

Features:

  • Compact size (3.2mm x 2.5mm x 2.0mm) for space-constrained applications
  • High common mode impedance to effectively block noise
  • Low differential mode impedance to minimize signal degradation
  • Surface Mount Technology (SMT) for automated assembly
  • Excellent temperature stability for reliable performance
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference (EMI) and improves EMC performance
  • Enhances the reliability and performance of electronic systems
  • Minimizes noise-related issues in sensitive circuits
  • Saves valuable board space
  • Streamlines manufacturing processes
  • Contributes to environmental sustainability

Additional Details:

The ACL3225S-27NM-T common mode choke consists of two magnetically coupled inductors wound on a single ferrite core. This configuration provides high impedance to common mode currents while having minimal impact on differential mode signals. The ferrite core material is carefully selected to optimize performance at the frequencies of interest.

Technical Specifications:

  • Inductance: 27 nH (nanohenries)
  • Tolerance: ±30%
  • Rated Current: 2 Amp
  • DC Resistance (Max): 0.1 Ohms
  • Operating Temperature Range: -40°C to +85°C

The TDK ACL3225S-27NM-T common mode choke is a reliable and effective solution for noise suppression in a wide range of electronic applications. Its compact size, high performance, and ease of assembly make it a popular choice for engineers designing modern electronic devices.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess