The ACH4518-471 is a common mode choke manufactured by TDK Corporation, primarily utilized for suppressing electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. This EMI/RFI filter is essential for attenuating unwanted noise signals that can degrade the performance of sensitive electronic devices. It finds particular utility in applications where maintaining signal integrity and ensuring electromagnetic compatibility are paramount.
Applications
- Common mode noise suppression in signal lines
- Noise filtering in USB interfaces and data cables
- Audio circuit noise reduction
- EMI suppression in power supplies and DC-DC converters
- Noise mitigation in automotive and industrial electronics
Features
- Compact dimensions: 4.5 x 1.8 x 1.8 mm
- High common mode impedance for effective noise attenuation
- Low differential mode impedance to minimize signal distortion
- Low DC resistance, enhancing energy efficiency
- Surface mount technology (SMT) for streamlined assembly
- Wide operating temperature range to suit diverse environments
Benefits
- Improved signal integrity by reducing noise
- Effective electromagnetic interference suppression
- Enhanced reliability of electronic systems
- Simplified circuit design process
- Compliance with electromagnetic compatibility (EMC) regulations
- Reduced printed circuit board (PCB) space usage
Additional Details
The ACH4518-471 employs a ferrite core material that delivers high common mode impedance, effectively blocking common mode noise currents while allowing differential mode signals to pass through with minimal impedance. This balance is crucial for preserving signal quality while mitigating noise. Its low DC resistance minimizes power losses, contributing to energy efficiency. The SMT design facilitates integration into automated assembly lines, reducing manufacturing costs and improving reliability.
This common mode choke is widely used across various electronic devices, including computers, mobile phones, audio systems, and automotive electronics. Its compact size and high performance make it an ideal choice for noise suppression in space-constrained applications. Proper placement on the PCB is vital for achieving optimal noise filtering performance.
The ACH4518-471 adheres to RoHS and REACH standards, ensuring its compliance with environmental regulations.