EN
  • EN
  • DE

ACF321825-471-T

Part No ACF321825-471-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135192-ACF321825-471-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF321825-471-T CAD Model

Description

The ACF321825-471-T is a common mode filter manufactured by TDK Corporation, a global leader in electronic components. This filter is designed to suppress common mode noise in high-speed data transmission lines, enhancing the performance and reliability of electronic devices. Common mode noise is a type of electromagnetic interference (EMI) that can degrade signal quality and cause malfunctions in sensitive circuits. The ACF321825-471-T effectively attenuates this noise, ensuring clear and stable data transmission.

Applications:

  • USB Data Lines: Filtering common mode noise on USB 2.0 and USB 3.0 data lines.
  • HDMI Interfaces: Reducing EMI in HDMI connections for high-definition audio and video.
  • LVDS Interfaces: Suppressing noise in LVDS circuits used in displays and other high-speed applications.
  • Ethernet Interfaces: Filtering common mode noise on Ethernet data lines to improve network performance.
  • DisplayPort Interfaces: Minimizing EMI in DisplayPort connections for clear and stable video signals.

Features:

  • Impedance: 470 Ohms at 100 MHz
  • Size: 3.2 x 1.8 x 2.5 mm
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • High Attenuation: Provides significant common mode noise suppression.

Benefits:

  • Improved Signal Quality: Reduces common mode noise for clear and stable data transmission.
  • Enhanced Reliability: Protects sensitive circuits from EMI-induced malfunctions.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Easy Integration: Surface mount design simplifies assembly and integration into circuit boards.
  • Cost-Effective: Provides a cost-effective solution for EMI suppression.

The ACF321825-471-T common mode filter is designed for optimal performance in high-speed data transmission applications. Its compact size and high impedance make it an ideal choice for filtering noise in USB, HDMI, LVDS, and Ethernet interfaces. The filter's specifications include a wide operating temperature range, ensuring reliable performance in various environments. Its surface mount design simplifies the assembly process, reducing manufacturing costs and improving overall product quality. The robust construction guarantees long-lasting performance and protection against EMI-related issues. This filter is an essential component for maintaining signal integrity and ensuring the reliable operation of electronic devices.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess