The SAF-XC878CM-16FFI5VAC is a microcontroller from Infineon Technologies' XC800 family. This 8-bit microcontroller is designed for a variety of embedded applications, offering a blend of performance, integration, and cost-effectiveness.
Applications
- Automotive applications (e.g., body control, dashboard control)
- Industrial control systems
- Motor control
- Home appliances
- Power tools
Features
- 8-bit architecture based on the enhanced 8051 core
- 16 KB Flash memory for program storage
- 768 bytes of RAM for data storage
- Clock frequency up to 16 MHz
- Multiple timers and counters
- PWM (Pulse Width Modulation) units for motor control and dimming applications
- ADC (Analog-to-Digital Converter) for sensor interfacing
- Serial communication interfaces (UART, SPI)
- On-chip oscillator
- Power saving modes to reduce power consumption
- Interrupt controller for real-time operation
Benefits
- Cost-effective solution for embedded control applications
- High level of integration reduces the need for external components
- Flexible timers and PWM units allow for precise motor control
- On-chip ADC enables easy interfacing with analog sensors
- Power saving modes extend battery life in portable applications
- Robust design for reliable operation in harsh environments
Additional Details
The SAF-XC878CM-16FFI5VAC operates with a supply voltage typically in the range of 3.0V to 5.5V. It comes in a small package, making it suitable for space-constrained applications. Its integrated peripherals allow for versatile connectivity and control options. The device is fully supported by Infineon's development tools, including compilers, debuggers, and evaluation boards, which facilitate rapid prototyping and development. The flash memory allows for easy in-system programming, enabling firmware updates and customization. This microcontroller is well suited for applications requiring real-time processing and efficient power management.