EN
  • EN
  • DE

ACF321825-151-T

Part No ACF321825-151-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135183-ACF321825-151-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF321825-151-T CAD Model

Description

The ACF321825-151-T is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. It is part of the ACF series, engineered to suppress unwanted noise in electronic circuits. This particular component functions as a common mode choke, specifically targeting common mode noise, a type of EMI that can disrupt electronic device performance.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and computers to minimize EMI and improve signal quality.
  • Automotive Electronics: Integrated into car audio systems, navigation systems, and other electronic modules in vehicles to reduce noise.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and communication equipment to minimize interference.
  • Medical Devices: Utilized in medical devices and equipment to ensure reliable operation and prevent malfunctions caused by EMI.
  • Networking Equipment: Used in routers, switches, and network interface cards to enhance data transmission by reducing noise.

Features:

  • Common Mode Choke: Designed to effectively attenuate common mode noise signals.
  • Compact Size: Small dimensions (3.2 x 1.8 x 2.5 mm) ideal for applications with limited space.
  • High Impedance: Offers a high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates over a broad frequency range to suppress various noise signals.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, improving overall performance.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Simplified Design: Facilitates the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from damage caused by EMI.

Additional Details:

The ACF321825-151-T features an impedance of 150 Ohms at 100 MHz. It has specific voltage and current ratings detailed in the manufacturer's datasheet. The 'T' at the end of the part number typically indicates tape and reel packaging. Review the datasheet for recommended soldering profiles, operating temperature ranges, and application guidelines.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8170 $59.1570
50+ $2.3112 $115.5600
78+ $2.2395 $174.6810
107+ $2.1668 $231.8476
138+ $2.0952 $289.1376
185+ $1.8780 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess