EN
  • EN
  • DE

FXUB63.07.0150C

Part No FXUB63.07.0150C
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 850MHZ/1.575GHZ FLT PATCH / 850MHz, 1.575GHz, 1.8GHz, 2.1GHz, 2.4GHz, 2.6GHz GPS, LTE, Wi-Fi Flat Patch RF Antenna 698MHz ~ 3GHz 1dBi, 2.5dBi, 3.5dBi, 5dBi, 5dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Taoglas Limited
Package Bulk
RF Family/Standard Cellular, Navigation, WiFi
Frequency Group Wide Band
Frequency (Center/Band) 850MHz, 1.575GHz, 1.8GHz, 2.1GHz, 2.4GHz, 2.6GHz
Frequency Range 698MHz ~ 3GHz
Antenna Type Flat Patch
Number of Bands 6
VSWR 2, 2, 1.8, 1.7, 1.7, 2.3
Return Loss -10dB, -10dB, -11dB, -12dB, -12dB, -8dB
Gain 1dBi, 2.5dBi, 3.5dBi, 5dBi, 5dBi, 4.5dBi
Power - Max 5 W
Features Cable - 150mm
Termination U.FL (UMCC) , IPEX MHF1
Mounting Type Adhesive
Height (Max) 0.008" (0.20mm)
Applications GPS, LTE, Wi-Fi
Base Product Number FXUB63
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
California Prop 65 Warning Information
Win Source Part Number 1343400-FXUB63.07.0150C
Ultra Librarian 3D Model Ultra Librarian FXUB63.07.0150C CAD Model

Description

The 1343400-FXUB63.07.0150C is an RF antenna manufactured by Taoglas Limited.

  • Antenna Type: Flat Patch
  • Cable Length: 150mm
  • Termination: U.FL (UMCC), IPEX MHF1
  • Package: Bulk
  • Standard Package: 100
  • Ingress Protection: Not Specified
  • Power Maximum: 5W
  • Frequency Range: 698MHz to 3GHz
  • Return Loss: -10dB, -10dB, -11dB, -12dB, -12dB, -8dB
  • Height: 0.008" (0.20mm)
  • Frequency Group: Wide Band
  • Frequency (Center/Band): 850MHz, 1.575GHz, 1.8GHz, 2.1GHz, 2.4GHz, 2.6GHz
  • Number of Bands: 6
  • VSWR: 2, 2, 1.8, 1.7, 1.7, 2.3
  • Gain: 1dBi, 2.5dBi, 3.5dBi, 5dBi, 5dBi, 4.5dBi
  • RF Family/Standard: Cellular, Navigation, WiFi
  • Mounting Type: Adhesive
  • REACH: Unaffected

You May Also Be Interested in

Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,976 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess