EN
  • EN
  • DE

TTC-8139

Part No TTC-8139
Manufacturer Tamura
Catalog Pulse Transformers
Description TRANSF BASE-X 1PORT 16-SOIC / Telecom Transformer 1CT:1CT 16 Terminal Gull Wing SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Tamura
Packaging Bulk
Part Status Obsolete(EOL)
Transformer Type LAN 10/100 Base-T
Mounting SMD
Dimension 0.500" L x 0.274" W (12.70mm x 6.95mm)
Height - Seated (Maximum) 0.220" (5.60mm)
Win Source Part Number 798524-TTC-8139
Popularity Medium
Supply and Demand Status Limited
Family Name TTC
Introduction Date November 20, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TTC-8139 CAD Model

Description

The Tamura TTC-8139 transformer is a LAN 10/100 Base-T transformer designed for SMD mounting.

  • Status: Obsolete (EOL)
  • Packaging: Bulk
  • Popularity: Medium
  • Supply and Demand: Limited
  • Family: TTC
  • Dimensions: 0.500" L x 0.274" W (12.70mm x 6.95mm)
  • Seated Height: 0.220" (5.60mm)
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 LOWPRFL 16P SMD T
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 28.9UH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess