EN
  • EN
  • DE

835AS12150

Part No 835AS12150
Manufacturer Tamura
Catalog AC AC Wall Adapters
Description AC/AC WALL MOUNT ADAPTER 12V 18W / 12VAC 1.5A AC/AC External Wall Mount Adapter Fixed Blade Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters
Mfr Tamura
Series 835AS
Product Status Obsolete
Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 12VAC
Current - Output (Max) 1.5A
Power (Watts) 18 W
Applications ITE (Commercial)
Temperature Range - Operating -10°C ~ 40°C
Output Connector Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm
Dimension 2.44" L x 2.44" W x 4.06" H (62.0mm x 62.0mm x 103.0mm)
Approval Agency cULus
Input Connector NEMA 1-15P
Cord Length 72" (1.83m)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7001
Other Names MT7120,MT7120-NDR,Q3537787
Standard Package 40
Win Source Part Number 1146800-835AS12150
Ultra Librarian 3D Model Ultra Librarian 835AS12150 CAD Model

Description

The 1146800-835AS12150 AC AC Wall Adapter is part of the 835AS series and is designed for use in ITE (Commercial) applications by Tamura.

  • Series: 835AS
  • Application: ITE (Commercial)
  • Power Output: 18 W
  • Voltage Output: 12VAC
  • Current Output: 1.5A
  • Input Voltage: 120VAC
  • Input Type: Fixed Blade
  • Mounting Type: Wall Mount
  • Cord Length: 72" (1.83m)
  • Approval: cULus
  • Product Status: Obsolete

You May Also Be Interested in

Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 1.67A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 12V 40W / 12V 40 W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 400MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 830MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 200MA
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 2.22A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 1.43A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0108 $60.0540
12+ $9.8552 $118.2624
19+ $9.5472 $181.3968
26+ $9.2392 $240.2192
33+ $8.9312 $294.7296
44+ $8.0073 $352.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess