EN
  • EN
  • DE

BPE2EE

Part No BPE2EE
Manufacturer Hammond Manufacturing
Catalog AC AC Wall Adapters
Description AC/AC WALL MNT ADPT 14VAC 2.86A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 14VAC
Current - Output (Max) 2.86A
Power (Watts) 40 W
Applications ITE (Commercial)
Output Connector Screw Terminal
Size / Dimension 2.13" L x 2.80" W x 3.58" H (54.1mm x 71.1mm x 91.0mm)
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546140-BPE2EE
Ultra Librarian 3D Model Ultra Librarian BPE2EE CAD Model

Description

N

You May Also Be Interested in

Tamura
AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 1.8A
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 2.86A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 450MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 12VAC 2A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 2.4A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess