EN
  • EN
  • DE

MAX5900LCEUT+T

Part No MAX5900LCEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 1069552-MAX5900LCEUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5900LCEUT+T CAD Model

Description

Maxim Integrated MAX5900LCEUT+T: Overvoltage Protection Controller

The MAX5900LCEUT+T from Maxim Integrated is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact, high-performance device is a crucial component for ensuring the longevity and reliability of sensitive electronics.

Key Features

  • Wide Operating Voltage Range: The MAX5900LCEUT+T operates over a broad voltage range, typically from 9V to 72V, making it highly versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold according to their specific requirements, providing tailored protection for their system.
  • Low Quiescent Current: The device has a low quiescent current, which enhances the overall energy efficiency of the system it is protecting.
  • Integrated Charge Pump: The built-in charge pump allows for the external n-channel MOSFET to be driven above the input supply voltage, ensuring reliable operation even during overvoltage conditions.
  • Thermal Shutdown: The MAX5900LCEUT+T includes a thermal shutdown feature that further protects the system by disabling the external MOSFET when the junction temperature exceeds safe operating limits.
  • Fast Response Time: With its quick response to overvoltage events, this controller helps to minimize potential damage to downstream components.

Applications

The MAX5900LCEUT+T is suited for a wide array of applications that require robust overvoltage protection. It is commonly used in:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Power supplies
  • Automotive electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5900LCEUT+T is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Offered in a compact SOT23-6 package, this overvoltage protection controller is designed for easy integration into existing and new designs.

Conclusion

With its comprehensive feature set and robust design, the MAX5900LCEUT+T from Maxim Integrated stands out as an exceptional solution for overvoltage protection. Whether it's used in consumer electronics or industrial machinery, this controller is an essential component for protecting sensitive circuits from unexpected voltage spikes and transients.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2206 $70.4412
4+ $28.8981 $115.5924
7+ $27.9960 $195.9720
9+ $27.0928 $243.8352
12+ $26.1896 $314.2752
15+ $23.4800 $352.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess