EN
  • EN
  • DE

AC1060

Part No AC1060
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description CURR SENSE XFMR 60A T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers> Current Sense Transformers
Manufacturer Talema Group LLC
Packaging Box
Part Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 60 A
DC Resistance (DCR) 24Ohm
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian AC1060 CAD Model

Description

  • Excellent quality at extremely competetive price due to high volume production 
  • Manufactured in an ISO 9001:2015 and ISO 14001:2015 certified Talema facility 
  • Fully RoHS & REACH Compliant

You May Also Be Interested in

EPCOS (TDK)
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6 mH Surface Mount
Need more? Email Us
Allied Components International
30 A 1:750 Current Sense Transformer 20kHz ~ 50kHz 35Ohm 1.125 H Through Hole
Need more? Email Us
Coilcraft
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
Lowest to $7.3309
EPCOS (TDK)
1:150 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 21Ohm Secondary 1.84 mH Surface Mount
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
EPCOS (TDK)
Current Sense Transformer 50kHz ~ 1MHz 205 µH Surface Mount
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
5mA 1000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.8856
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess