EN
  • EN
  • DE

WYSBMVGX4

Part No WYSBMVGX4
Manufacturer Taiyo Yuden
Catalog RF Transceiver Modules
Description RF MODULE DUAL BAND WLAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Standard Package 1
Category RF/IF and RFID
Family RF Transceiver Modules
Packaging Reel
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Frequency 2.4GHz 5GHz
Data Rate 150Mbps
Power - Output 16dBm
Sensitivity -87dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 4.3 V
Mounting Style SMD/SMT
Operating Temperature Range -20°C ~ 70°C
Package 0503 (1308 Metric)
Catalog WBSB WYSA and WYSB
Win Source Part Number 043748-WYSBMVGX4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WYSBMVGX4 CAD Model

Description

The Taiyo Yuden 043748-WYSBMVGX4 RF Transceiver Module is a high-performance device that operates at a frequency of 2.4GHz and 5GHz and is manufactured by Taiyo Yuden.

  • Frequency: 2.4GHz and 5GHz
  • Operating Supply Voltage: 1.8V to 4.3V
  • Data Rate: 150Mbps
  • Power Output: 16dBm
  • Sensitivity: -87dBm
  • Serial Interface: SPI
  • Package: Standard Package of 1
  • Packaging: Reel
  • Mounting Style: SMD/SMT
  • Operating Temperature Range: -20°C to 70°C
  • Popularity: Medium
  • Manufacturer: Taiyo Yuden

You May Also Be Interested in

Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess