EN
  • EN
  • DE

TSB1N21D4G70LV0DQT

Part No TSB1N21D4G70LV0DQT
Manufacturer Taiyo Yuden
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Taiyo Yuden
Series TSB1
Package Tape & Reel (TR),Cut Tape (CT)
Frequency 4.7GHz Center
Bandwidth 600MHz
Filter Type Band Pass
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric), 3 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
Win Source Part Number 1314739-TSB1N21D4G70LV0DQT
Ultra Librarian 3D Model Ultra Librarian TSB1N21D4G70LV0DQT CAD Model

Description

The Taiyo Yuden TSB1N21D4G70LV0DQT is an RF filter with a center frequency of 4.7GHz and a bandwidth of 600MHz.

  • Filter Type: RF Filter
  • Center Frequency: 4.7GHz
  • Bandwidth: 600MHz
  • Filter Design: Band Pass
  • Series: TSB1
  • Mounting: Surface Mount Device (SMD)
  • Package: 0805 (2012 Metric), 3 PC Pad
  • Packaging: Tape and reel (TR) or cut tape (CT)
  • Height: 0.026" (0.65mm)
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

You May Also Be Interested in

Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTR BAND PASS WDE BND 2.6GHZ
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess