EN
  • EN
  • DE

TBPS1R473J475H5Q

Part No TBPS1R473J475H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 47KOHM 4483K 0603 / NTC Thermistor 47k 0603 (1608 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Taiyo Yuden
Series TBPS
Package Tape & Reel
Product Status Obsolete
Resistance in Ohms @ 25°C 47k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 4483K
B25/85 4750K
Temperature Range - Operating -55°C ~ 125°C
Power - Max 63 mW
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 899105-TBPS1R473J475H5Q
Ultra Librarian 3D Model Ultra Librarian TBPS1R473J475H5Q CAD Model

Description

The Taiyo Yuden 899105-TBPS1R473J475H5Q is a temperature sensor in the form of an NTC thermistor.

  • Series: TBPS
  • Mounting: Surface mountable
  • Resistance @ 25°C: 47k Ohms
  • Resistance Tolerance: ±5%
  • Maximum Power Rating: 63mW
  • B25/50 Value: 4483K
  • Operating Temperature Range: -55°C to 125°C
  • Packaging: Tape & reel
  • Package: 0603 (1608 Metric)
  • Status: Obsolete

You May Also Be Interested in

EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us
Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 2AMPS CLI
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,886 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess