EN
  • EN
  • DE

TBPS1R104J475H5Q

Part No TBPS1R104J475H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 100K OHM 5% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 4483K
B25/85 4750K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 63mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 212605-TBPS1R104J475H5Q
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TBPS1R104J475H5Q CAD Model

Description

The Taiyo Yuden 212605-TBPS1R104J475H5Q is a surface mount device (SMD) resistor with a 100k ohm resistance @ 25°C and a tolerance of ±5%.

  • B Value Tolerance: ±3%
  • B25/50 Value: 4483K
  • Category: Sensors and transducers
  • Status: Obsolete
  • Temperature Range: -55°C to 125°C
  • Dimension: 0603 (1608 Metric)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

TE Connectivity
44901X GSFC 311P18-01A101
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.2911
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess