EN
  • EN
  • DE

SMK325BJ333KN-T

Part No SMK325BJ333KN-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Capacitance 0.033 µF
Tolerance ±10%
Voltage - Rated 630V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 1210 (3225 Metric)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.083" (2.10mm)
Other Names 587-5209-2,SMK325BJ333KNT,CG SMK325 BJ333KN-T,587-5209-6,587-SMK325BJ333KN-TTR,587-5209-2,587-5209-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1302861-SMK325BJ333KN-T
Ultra Librarian 3D Model Ultra Librarian SMK325BJ333KN-T CAD Model

Description

The SMK325BJ333KN-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for surface mount technology (SMT) applications and offers stable performance over a wide range of operating conditions.

Applications:

  • Bypass and decoupling in digital circuits.
  • Filtering in power supplies.
  • Smoothing circuits.
  • High-frequency circuits.
  • Automotive electronics.
  • Mobile devices (smartphones, tablets).
  • Industrial equipment.

Features:

  • Surface Mount Device (SMD).
  • Multilayer ceramic construction.
  • High capacitance stability.
  • Low equivalent series resistance (ESR).
  • Excellent high-frequency characteristics.
  • RoHS compliant.

Benefits:

  • Effective noise reduction in electronic circuits.
  • Reduced board space requirements.
  • Improved reliability in harsh environments.
  • Simplified assembly process.
  • Compliance with environmental regulations.

Additional Details:

The "SMK" prefix designates a specific series of MLCCs from Taiyo Yuden. The '325' indicates case size in mm. The 'BJ' specifies the dielectric material, with different dielectrics offering varied temperature coefficient characteristics. The "333" is the capacitance code. 'K' defines the tolerance. '-T' indicates tape and reel packaging. Consult the Taiyo Yuden datasheet for the exact capacitance value, voltage rating, temperature coefficient, and other critical parameters. These capacitors are manufactured using barium titanate dielectric material. Their operating temperature range is typically -55°C to +125°C. They are suitable for reflow soldering processes. The termination is typically nickel barrier with tin plating for solderability. The datasheet will also provide information on the capacitor's aging rate and insulation resistance. It's also important to adhere to the recommended soldering profile to ensure proper mounting and prevent damage to the capacitor during assembly. Check the case size and footprint dimensions to ensure compatibility with the PCB layout.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess