EN
  • EN
  • DE

RMTMK063CG470JT-F

Part No RMTMK063CG470JT-F
Manufacturer Taiyo Yuden
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995819-RMTMK063CG470JT-F
Categories OEM Parts(O-R)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMTMK063CG470JT-F CAD Model

Description

The RMTMK063CG470JT-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring stable and reliable performance. The "470J" in the part number indicates a capacitance value of 47 pF with a ±5% tolerance (J). The "063" likely refers to a voltage rating of 63V. The "CG" indicates that it is a Class 1 ceramic capacitor, with low loss and high stability.

Applications

      
  • Bypass Capacitors: Used to bypass high-frequency noise from power supply lines to ground, improving signal integrity.
  •   
  • Decoupling Capacitors: Employed to decouple ICs and other components, minimizing noise and voltage fluctuations.
  •   
  • Filtering: Used in filter circuits to block or pass specific frequencies.
  •   
  • Timing Circuits: Incorporated into timing circuits, such as RC oscillators, to set time constants.
  •   
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features

      
  • Capacitance Value: 47 pF.
  •   
  • Voltage Rating: 63V.
  •   
  • Tolerance: ±5% (J).
  •   
  • Class 1 Ceramic Capacitor (CG): Offers low loss and high stability with temperature variations.
  •   
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for efficient and compact circuit board designs.
  •   
  • Small Package Size: Available in various small package sizes, such as 0402, 0603, or 0805, depending on the specific variant.

Benefits

      
  • Stable Performance: Provides stable capacitance values with minimal drift over time and temperature, ensuring reliable operation.
  •   
  • Effective Noise Filtering: Reduces high-frequency noise and voltage fluctuations, improving circuit performance.
  •   
  • Compact Design: Allows for high-density circuit board designs, saving space and reducing overall system size.
  •   
  • High Reliability: Offers high reliability due to its robust construction and stable ceramic dielectric material.
  •   
  • Wide Operating Temperature Range: Suitable for use in a variety of environments due to its wide operating temperature range.

Additional Details

The RMTMK063CG470JT-F capacitor is commonly used in consumer electronics, telecommunications equipment, and industrial applications. It is crucial to follow proper soldering techniques and handling procedures to ensure optimal performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, recommended soldering profiles, and application guidelines.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess