EN
  • EN
  • DE

RMEMK105BJ103KV-F

Part No RMEMK105BJ103KV-F
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835592-RMEMK105BJ103KV-F
Ultra Librarian 3D Model Ultra Librarian RMEMK105BJ103KV-F CAD Model

Description

The RMEMK105BJ103KV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. Designed for general-purpose applications, this component delivers stable capacitance in surface-mount technology (SMT). The designation '103KV' specifies a capacitance value of 10 nF (10 * 10^3 pF) with a tolerance of ±10% (indicated by 'K') and a rated voltage (indicated by 'V'). These capacitors are extensively used across various electronic circuits for purposes such as decoupling, bypassing, filtering, and timing.

Applications

  • Power Supply Decoupling: Stabilizing voltage rails and reducing noise.
  • Bypass Capacitors: Shunting high-frequency noise to ground.
  • Filtering Circuits: Removing unwanted frequencies from signals.
  • Timing Circuits: Providing time constants for oscillators and timers.
  • General-Purpose Use: Suitable for a wide range of electronic applications.

Features

  • Multilayer Construction: Enables high capacitance in a small form factor.
  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs.
  • High Reliability: Offers stable performance and long operational life.
  • Low Equivalent Series Inductance (ESL): Reduces unwanted inductive effects at high frequencies.
  • RoHS Compliance: Meets environmental regulations for hazardous substances.
  • Lead-Free Terminations: Compatible with lead-free soldering processes.

Benefits

  • Miniaturization: Small size enables compact device designs.
  • Stable Performance: Consistent capacitance over varying conditions.
  • Long-Term Reliability: Dependable operation in harsh environments.
  • Improved Signal Integrity: Reduces noise and improves signal quality.
  • Environmentally Friendly: Compliant with environmental protection standards.

Additional Details

The RMEMK105BJ103KV-F commonly comes in standard EIA case sizes (e.g., 0603, 0805), which determine its physical dimensions. The voltage rating typically falls within a range suitable for general-purpose applications, such as 16V to 50V. The operating temperature range is generally specified as -55°C to +125°C. The temperature coefficient of capacitance (TCC) characterizes how the capacitance changes with temperature variations.

Designers should always consult the Taiyo Yuden datasheet for precise specifications, including dimensions, voltage rating, TCC characteristics, and soldering guidelines to ensure proper usage and reliable performance.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess