EN
  • EN
  • DE

PJD5PF740M0M3R9-Z

Part No PJD5PF740M0M3R9-Z
Manufacturer Taiyo Yuden
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132606-PJD5PF740M0M3R9-Z
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJD5PF740M0M3R9-Z CAD Model

Description

The Taiyo Yuden PJD5PF740M0M3R9-Z is a multilayer ceramic chip inductor. Taiyo Yuden is a well-known manufacturer of high-quality passive components. Given the 'PJD' prefix, it is likely a power inductor designed for use in power management circuits. The alphanumeric suffix is specific to its electrical characteristics and packaging.

Applications:

  • DC-DC converters
  • Power supplies
  • RF circuits
  • Filtering circuits
  • Mobile devices

Features:

  • Small size
  • High Q-factor
  • High self-resonant frequency (SRF)
  • Excellent temperature stability
  • Low DC resistance (DCR)
  • Multilayer construction

Benefits:

  • Efficient power conversion
  • Improved circuit performance
  • Stable operation over temperature
  • Reduced power losses
  • Compact design for space-constrained applications

Additional Details:

The PJD5PF740M0M3R9-Z likely has a specific inductance value, tolerance, and current rating. A higher Q-factor translates to lower losses and better performance in resonant circuits. The high SRF indicates the frequency at which the inductor's impedance starts to become capacitive, limiting its effectiveness as an inductor beyond that frequency. The multilayer construction allows for higher inductance values in a small physical size. Consulting the Taiyo Yuden datasheet for PJD5PF740M0M3R9-Z is essential for determining the exact specifications, including inductance, Q-factor, SRF, DCR, current rating, and physical dimensions. These inductors are typically surface mounted and reflow soldered during manufacturing. The 'M0M3R9' portion likely indicates the specific inductance value, perhaps 0.39 uH, but this must be verified with the datasheet.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess