EN
  • EN
  • DE

PGAH083F245001-T

Part No PGAH083F245001-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Antennas
Manufacturer Taiyo Yuden
Win Source Part Number 347492-PGAH083F245001-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGAH083F245001-T CAD Model

Description

The Taiyo Yuden PGAH083F245001-T is a high-performance band pass filter designed for 2.45 GHz applications, commonly used in Bluetooth, Wi-Fi (IEEE 802.11 b/g/n), and other wireless communication systems. Taiyo Yuden, a well-regarded manufacturer of electronic components, has engineered this filter to provide superior signal filtering, ensuring optimal performance in wireless devices. This filter effectively attenuates unwanted signals, improving signal quality and overall system reliability.

Applications

  • Bluetooth modules and devices.
  • Wi-Fi routers and access points.
  • Wireless LAN (WLAN) devices.
  • IoT (Internet of Things) devices using 2.4 GHz communication.
  • Wireless audio and video transmission systems.

Features

  • Center Frequency: Precisely tuned to 2.45 GHz, the common frequency for Bluetooth and Wi-Fi.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band, ensuring strong signal strength.
  • High Attenuation: Provides significant attenuation of signals outside the 2.45 GHz band, reducing interference from adjacent channels and other wireless devices.
  • Compact Size: Designed for integration into space-constrained devices, such as smartphones and wearable electronics.
  • Surface Mount Technology (SMT): Facilitates automated assembly, lowering manufacturing costs and enhancing production efficiency.
  • Excellent Temperature Stability: Maintains consistent performance over a broad range of operating temperatures.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, ensuring environmental responsibility.

Benefits

  • Improved Wireless Performance: Enhances the reliability and range of Bluetooth and Wi-Fi connections by filtering out unwanted noise and interference.
  • Reduced Interference: Minimizes the impact of adjacent channel interference, leading to clearer and more stable wireless communication.
  • Simplified Design: Compact size allows for easy integration into existing circuit designs without requiring significant modifications.
  • Lower Manufacturing Costs: SMT design enables automated assembly, reducing production time and costs.
  • Increased Reliability: Excellent temperature stability ensures consistent performance across varying environmental conditions.
  • Environmentally Responsible: RoHS compliance ensures the filter is free from hazardous substances, promoting sustainability.

Additional Details

The PGAH083F245001-T filter is typically constructed using ceramic materials, which offer exceptional performance and stability. Its impedance is generally 50 ohms, providing compatibility with standard RF circuits. The filter's operating temperature range typically spans from -40°C to +85°C. For detailed technical specifications, including specific insertion loss, attenuation characteristics, and impedance matching, consult the official datasheet provided by Taiyo Yuden. It is commonly packaged in tape and reel format for automated assembly processes.

You May Also Be Interested in

Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess