EN
  • EN
  • DE

LMNRS4018T4R7MDGJ

Part No LMNRS4018T4R7MDGJ
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962750-LMNRS4018T4R7MDGJ
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNRS4018T4R7MDGJ CAD Model

Description

The LMNRS4018T4R7MDGJ is a Taiyo Yuden inductor designed for a wide range of power management and signal processing applications. It is a wire-wound inductor known for its high efficiency and compact size. This inductor is particularly suitable for use in portable devices and other applications where space is at a premium.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power Amplifiers: Employed in power amplifiers for impedance matching and filtering.
  • Power Management Systems: Integrated into power management ICs for efficient power distribution and regulation.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable electronics.
  • Wireless Communication Devices: Used in RF circuits for filtering and impedance matching.

Features:

  • Small Size: Compact dimensions make it suitable for high-density circuit designs.
  • High Efficiency: Wire-wound construction provides low DC resistance, ensuring high efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) for reliable performance in sensitive applications.
  • Wide Inductance Range: Available in various inductance values to meet diverse application requirements.
  • High Current Handling Capability: Can withstand high current levels without saturation.

Benefits:

  • Improved Power Efficiency: Minimizes power loss in DC-DC converters and power amplifiers.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: High-quality materials and construction ensure long-term reliability.
  • Versatile Application: Suitable for a broad range of power management and signal processing applications.

Additional Details:

The LMNRS4018T4R7MDGJ features a 4.7µH inductance value. The '4018' in the part number indicates the physical dimensions of the inductor (4.0mm x 4.0mm x 1.8mm). The 'T4R7' represents the inductance value of 4.7µH, and 'MDGJ' are internal codes for manufacturing and packaging. This inductor is designed to operate within a specific temperature range, typically -40°C to +125°C, making it suitable for harsh environments. The shielded construction is crucial for minimizing electromagnetic interference (EMI), which is essential for maintaining signal integrity in sensitive electronic circuits. The high current handling capability ensures that the inductor can operate reliably under high load conditions without experiencing saturation or performance degradation. The Taiyo Yuden LMN series is widely recognized for its high quality and reliability, making it a popular choice for demanding applications. The wire-wound construction contributes to the inductor's low DC resistance, which translates to improved power efficiency. This inductor is commonly used in power supplies, voltage regulators, and filtering circuits.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Chilisin
Lowest to $0.0517
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess