EN
  • EN
  • DE

LQH32MN3R3K21L

Part No LQH32MN3R3K21L
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description General Purpose Inductor, 3.3uH, 10%, 1 Element, Ferrite-Core, SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Core Material Ferrite
DC Resistance (DCR) 1 Ω
Height 2 mm
Inductance 3.3 µH
Length 3.2 mm
Max DC Current 300 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Q Factor 20
RoHS Non-Compliant
Self Resonant Frequency 38 MHz
Shielding Unshielded
Termination SMD/SMT
Tolerance 10 %
Width 2.5 mm
Win Source Part Number 1070764-LQH32MN3R3K21L
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH32MN3R3K21L CAD Model

Description

The Murata Electronics North America 1070764-LQH32MN3R3K21L is a surface mount inductor that has an inductance of 3.3 µH and a tolerance of 10%.

  • GPTDescription: It has a DC resistance of 1 Ω and is part of the LQH32MN series.
  • GPTDescription: This inductor is commonly used in electronic circuits and devices that require inductance and filtering.
  • GPTDescription: The LQH32MN3R3K21L is a low popularity component with a shortage supply and demand status.
  • GPTDescription: It has a maximum operating temperature of 85 °C and a Q factor of 20.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess