EN
  • EN
  • DE

LMNR5040T470M

Part No LMNR5040T470M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070331-LMNR5040T470M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR5040T470M CAD Model

Description

The LMNR5040T470M is a Taiyo Yuden wound ferrite inductor designed for power supply circuits and high-frequency applications. This inductor offers a high inductance value within a compact form factor, making it suitable for space-constrained applications. The magnetically shielded construction helps minimize electromagnetic interference (EMI), ensuring stable performance in densely populated electronic circuits.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels.
  • Power Supplies: Employed in power supplies for electronic devices, providing stable and clean power.
  • Portable Devices: Suitable for smartphones, tablets, and other portable devices due to their small size and high efficiency.
  • LED Lighting: Used in LED drivers to provide a constant current source.
  • Wireless Communication Devices: Integrated into wireless modules for impedance matching and filtering.

Features:

  • High Inductance: Offers a 47μH inductance value, suitable for various power management applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) and improves circuit performance.
  • Compact Size: Small form factor (5.0 x 5.0 x 4.0 mm) is ideal for space-constrained applications.
  • High Current Capability: Supports a high rated current, enabling efficient power delivery.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in DC-DC converters and power supplies.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Space Saving: Compact size allows for integration into small and portable devices.
  • Stable Performance: Provides stable inductance and current handling capabilities over a wide range of operating conditions.
  • Reliable Operation: Designed for reliable and long-lasting performance in demanding applications.

Additional Details:

The LMNR5040T470M inductor is constructed with a ferrite core and wound with high-quality copper wire to ensure low DC resistance and high efficiency. It is designed to meet RoHS compliance standards, ensuring environmental friendliness. The inductor's specifications include an inductance tolerance of ±20%, a rated current of approximately 1.0A (depending on the specific test conditions), and a self-resonant frequency (SRF) that allows for operation at high frequencies. Its compact size and robust construction make it a versatile component for modern electronic designs.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0222
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess