The LMK327BJ107MM-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's a high-capacitance, small-size component designed for various electronic applications, particularly in power supplies and decoupling circuits. This capacitor is known for its reliability, high performance, and suitability for automated assembly processes.
Applications
- Power supply decoupling
- Smoothing circuits
- Bypass capacitors in digital circuits
- Noise filtering in analog circuits
- Mobile devices (smartphones, tablets)
- Consumer electronics
Features
- High capacitance value (100µF)
- Small size (1210 package)
- Multilayer ceramic construction
- Excellent temperature characteristics
- RoHS compliant
- Lead-free termination
Benefits
- Effective decoupling and noise reduction
- Space-saving design for compact devices
- Stable performance over a wide temperature range
- Reliable operation in demanding environments
- Environmentally friendly construction
- Easy integration into automated assembly lines
Additional Details
The LMK327BJ107MM-T has a rated voltage of 6.3V. Its operating temperature ranges from -55°C to +125°C. The dielectric material is B, indicating stable temperature characteristics. This capacitor is typically used in applications where a large capacitance is needed in a small space, such as power supply decoupling in portable devices and noise filtering in sensitive circuits. The 1210 package size makes it compatible with standard surface-mount technology (SMT) assembly techniques. The capacitor's low ESR (Equivalent Series Resistance) contributes to its high efficiency and low power dissipation.