EN
  • EN
  • DE

LMK325C7476MM-T

Part No LMK325C7476MM-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960282-LMK325C7476MM-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMK325C7476MM-T CAD Model

Description

The LMK325C7476MM-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications requiring stable capacitance and reliable performance. The capacitor is available in a compact 1210 package size, making it suitable for space-constrained applications. It is commonly used for decoupling, filtering, and bypass applications in electronic circuits.

Applications:

  • Decoupling: Providing local decoupling for integrated circuits (ICs) to reduce noise and improve performance.
  • Filtering: Filtering unwanted frequencies in electronic circuits, such as power supply filtering and signal filtering.
  • Bypass: Bypassing high-frequency signals to ground to reduce interference.
  • Timing Circuits: Used in timing circuits for oscillators and other time-sensitive applications.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • Capacitance: 47µF capacitance value.
  • Voltage Rating: 16V voltage rating.
  • Temperature Coefficient: X7R temperature coefficient, providing stable capacitance over a wide temperature range.
  • Package Size: 1210 package size (3.2mm x 2.5mm).
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for automated and efficient manufacturing processes.

Benefits:

  • Stable Capacitance: X7R temperature coefficient ensures stable capacitance over a wide temperature range.
  • Reliable Performance: High-quality materials and manufacturing processes ensure reliable performance.
  • Compact Size: 1210 package size allows for integration in space-constrained designs.
  • Easy Assembly: Designed for surface mount assembly, simplifying manufacturing processes.
  • Environmental Friendliness: RoHS compliant, ensuring environmental friendliness.

Additional Details:

The LMK325C7476MM-T has a capacitance tolerance of ±20%, which is typical for X7R capacitors. The X7R temperature coefficient means that the capacitance changes by no more than ±15% over the temperature range of -55°C to +125°C. The capacitor is constructed using ceramic dielectric materials and multilayer technology, which results in high capacitance values in a small package size.

The capacitor is designed to withstand reflow soldering processes, making it suitable for automated assembly lines. The LMK325C7476MM-T is commonly used in a variety of electronic devices, including smartphones, tablets, computers, and industrial equipment. Its stable capacitance, reliable performance, and compact size make it a popular choice for general-purpose applications.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Lumileds
Lowest to $1.6320
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess