EN
  • EN
  • DE

LM NRH2410T 6R8MN

Part No LM NRH2410T 6R8MN
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992579-LM NRH2410T 6R8MN
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM NRH2410T 6R8MN CAD Model

Description

The Taiyo Yuden LMNRH2410T 6R8MN is a shielded power inductor designed for use in DC-DC converters and power supply circuits. It offers a compact size and high inductance value, making it suitable for a variety of applications requiring efficient power management.

Applications

  • DC-DC converters
  • Power supply circuits
  • Portable devices
  • LED lighting
  • Automotive electronics

Features

  • Shielded construction for low EMI
  • High inductance value
  • Compact size
  • Low DC resistance
  • High current handling capability
  • Operating temperature range suitable for industrial environments

Benefits

  • Reduces electromagnetic interference
  • Provides efficient energy storage
  • Saves board space
  • Minimizes power losses
  • Handles high current loads
  • Ensures reliable operation in demanding environments

Additional Details

The LMNRH2410T 6R8MN inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI) and prevent noise from affecting nearby circuits. The high inductance value enables efficient energy storage in DC-DC converter applications. The compact size allows for integration into space-constrained designs. The low DC resistance minimizes power losses and improves overall efficiency. The inductor is designed to handle high current loads, making it suitable for demanding power supply applications. The operating temperature range is suitable for industrial environments.

This power inductor is ideal for use in DC-DC converters, power supply circuits, and other applications requiring efficient power management. Its shielded construction, high inductance value, and compact size make it a valuable component for a wide range of electronic systems. The LMNRH2410T 6R8MN is a reliable and cost-effective solution for power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess