EN
  • EN
  • DE

LHL10TB154J

Part No LHL10TB154J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 150MH 28MA 300 OHM TH / 150 mH Unshielded Inductor 28 mA 300Ohm Max Radial, Vertical Cylinder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Taiyo Yuden
Series LH, L Type
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Material - Core Ferrite
Inductance 150 mH
Tolerance ±5%
Current Rating (Amps) 28 mA
Shielding Unshielded
DC Resistance (DCR) 300Ohm Max
Q @ Freq 30 @ 25.2kHz
Frequency - Self Resonant 69kHz
Temperature Range - Operating -25°C ~ 105°C
Inductance Frequency - Test 1 kHz
Mounting Type Through Hole
Package / Case Radial, Vertical Cylinder
Dimension 0.433" Dia (11.00mm)
Height - Seated (Max) 0.551" (14.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.50.8000
Other Names LHL10TB154J-ND,587-5907-1,587-5907-3,LH LH L 10TB154J
Standard Package 500
Win Source Part Number 985747-LHL10TB154J
Ultra Librarian 3D Model Ultra Librarian LHL10TB154J CAD Model

Description

The Taiyo Yuden LH series 985747-LHL10TB154J fixed inductor is designed for use in various electronic applications.

  • Shielded: This inductor is unshielded
  • Inductance: and has a 150mH inductance
  • Tolerance: with a tolerance of ±5%
  • DC Resistance: It has a DC resistance of 300Ohm max
  • Q @ Freq: and a Q @ Freq of 30 @ 25.2kHz
  • Frequency of Self-Resonant: The inductor has a frequency of self-resonant of 69kHz
  • Inductance Frequency of Test: and an inductance frequency of test of 1 kHz
  • Height Seated: The height seated is 0.551" (14.00mm)
  • Dimension: and the dimension is 0.433" Dia (11.00mm)
  • Series: It is part of the LH, L Type series
  • Package: and comes in a cut tape (CT), tape & box (TB) package
  • Standard Package: The standard package is 500
  • Material: The inductor is made of ferrite material
  • Mounting Type: and has a through-hole mounting type
  • Package/Case: The package/case is radial, vertical cylinder
  • Supplier Device Package: and the supplier device package is not applicable
  • Temperature Range: The temperature range while operating is -25°C to 105°C
  • MSL Level: The MSL level is not applicable
  • Status: The Taiyo Yuden LH series 985747-LHL10TB154J fixed inductor is obsolete

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess