EN
  • EN
  • DE

LHL08TB151K

Part No LHL08TB151K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 150UH 640MA 410MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 150 µH Unshielded - Inductor 640 mA 410mOhm Max Radial, Vertical Cylinder
Manufacturer Taiyo Yuden
Series LH, L Type
Package Cut Tape (CT), Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -25°C ~ 105°C
Mounting Through Hole
Package Radial, Vertical Cylinder
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-6162-3, 587-6162-1, LHL08TB151K-ND, LH LH L 08TB151K
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877103-LHL08TB151K
Ultra Librarian 3D Model Ultra Librarian LHL08TB151K CAD Model

Description

The LHL08TB151K is a multilayer ceramic inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications where small size and high performance are critical. It's commonly used in mobile devices, wireless communication systems, and other compact electronic devices.

Applications

  • RF circuits
  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules
  • Matching circuits
  • High-frequency filters

Features

  • Small size (0805 case size)
  • High Q factor
  • Tight inductance tolerance
  • Excellent self-resonant frequency
  • Multilayer ceramic construction
  • RoHS compliant

Benefits

  • Space saving due to small size
  • Improved circuit performance due to high Q factor
  • Precise inductance value for optimal circuit operation
  • Stable performance at high frequencies
  • Reliable operation due to robust construction
  • Environmentally friendly due to RoHS compliance

Additional Details

The LHL08TB151K has an inductance value of 150 nH (nanohenries). Its rated current and self-resonant frequency are key parameters to consider when selecting it for a specific application. Detailed specifications, including the DC resistance (DCR) and temperature characteristics, can be found in the Taiyo Yuden datasheet. The inductor's operating temperature range is also an important consideration for ensuring reliable performance in various environmental conditions. Recommended soldering profiles are available in the datasheet for proper assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1337 $58.1595
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,905+ $0.0995 $289.0475
3,890+ $0.0892 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess