EN
  • EN
  • DE

LG HK 0603 15NJ-T

Part No LG HK 0603 15NJ-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulg Hk 0603 15NJ-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964932-LG HK 0603 15NJ-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG HK 0603 15NJ-T CAD Model

Description

The LG HK 0603 15NJ-T is a high-frequency multilayer chip inductor manufactured by Taiyo Yuden. It's designed for use in a wide range of high-frequency applications, providing inductance for filtering, impedance matching, and tuning circuits.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS devices

Features

  • Multilayer construction
  • High Q factor
  • Small size (0603 package)
  • High self-resonant frequency (SRF)
  • Tight inductance tolerance
  • Surface mount device (SMD)

Benefits

  • Improved circuit performance: High Q factor minimizes losses and improves the performance of high-frequency circuits.
  • Compact design: Small size allows for high-density circuit designs.
  • Suitable for high frequencies: High SRF enables operation at high frequencies without significant performance degradation.
  • Precise inductance: Tight inductance tolerance ensures accurate circuit tuning and impedance matching.
  • Easy assembly: Surface mount design simplifies PCB assembly and reduces manufacturing costs.

Additional Details

The LG HK 0603 15NJ-T is constructed using a multilayer ceramic substrate with internal electrode patterns. This construction provides high inductance in a small package size. The inductor has a high Q factor, which minimizes losses and improves the performance of high-frequency circuits. The high SRF allows the inductor to be used at high frequencies without significant performance degradation. The tight inductance tolerance ensures accurate circuit tuning and impedance matching.

Taiyo Yuden is a reputable manufacturer of electronic components, and the LG HK 0603 15NJ-T is a high-quality inductor that is designed for reliable performance. This inductor is a good choice for high-frequency applications requiring high performance in a small package. Its high Q factor, high SRF, and tight inductance tolerance make it an ideal component for modern wireless communication devices.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess