EN
  • EN
  • DE

LEM3225T181J

Part No LEM3225T181J
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069341-LEM3225T181J
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM3225T181J CAD Model

Description

The LEM3225T181J is a wire-wound ferrite inductor manufactured by Taiyo Yuden. This inductor is part of the LEM3225 series, known for its compact size and excellent electrical characteristics. It is designed for various high-frequency applications, offering a balance of inductance, impedance, and current handling capability.

Applications

  • Power supplies: Used for DC-DC conversion, filtering, and voltage regulation.
  • High-frequency circuits: Suitable for RF impedance matching and filter circuits.
  • Wireless communication devices: Found in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • Consumer electronics: Employed in various electronic devices such as audio equipment, televisions, and gaming consoles.
  • Noise suppression: Can be used for noise filtering on signal and power lines.

Features

  • Small Size: 3.2 x 2.5 mm footprint makes it ideal for compact devices.
  • Wire-Wound Construction: Ensures high Q-factor and excellent impedance characteristics.
  • Ferrite Core: Provides high inductance value in a small form factor.
  • High Self-Resonant Frequency: Enables performance in high-frequency applications.
  • RoHS Compliant: Environmentally friendly due to compliance with RoHS standards.

Benefits

  • Effective Noise Suppression: Provides excellent noise filtering in power and signal lines.
  • Stable Inductance: Maintains stable performance across a wide frequency and temperature range.
  • High Efficiency: Minimizes power loss in DC-DC converters and other power applications.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Reliable Performance: Guarantees reliable operation in various applications.

Additional Details

The LEM3225T181J has an inductance value of 180 nH with a tolerance of ±5%. Its self-resonant frequency (SRF) is typically in the high MHz range, making it suitable for high-frequency applications. The operating temperature range typically spans from -40°C to +125°C. It is designed for automated surface mount assembly, which facilitates high-volume manufacturing processes. This inductor is also commonly used in matching circuits and RF filters to optimize signal transmission and reception.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess