EN
  • EN
  • DE

LELEM2520TR82J

Part No LELEM2520TR82J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case 2520
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com/
RoHS State Request Verification
Win Source Part Number 724508-LELEM2520TR82J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LELEM2520TR82J CAD Model

Description

The LELEM2520TR82J is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. It is designed for high-frequency applications where a small, surface-mountable inductor with good electrical characteristics is required. This inductor is commonly used in RF circuits, impedance matching networks, and filters.

Applications:

  • RF circuits
  • Impedance matching networks
  • High-frequency filters
  • Mobile phones
  • Wireless communication devices

Features:

  • Small size (2.5mm x 2.0mm)
  • High Q factor
  • Tight inductance tolerance
  • Excellent self-resonant frequency
  • RoHS compliant

Benefits:

  • Space-saving design
  • High performance in high-frequency circuits
  • Accurate inductance values
  • Stable performance over temperature
  • Environmentally friendly

Additional Details:

The LELEM2520TR82J inductor has an inductance value of 0.82 μH. The typical Q factor is around 30 at 100 MHz. The self-resonant frequency (SRF) is typically above 300 MHz. The DC resistance (DCR) is low, typically around 0.5 ohms. The rated current is typically around 100mA. It is crucial to consider the SRF when using this inductor in high-frequency circuits to avoid resonance effects. The inductor is typically mounted on a PCB using surface mount technology (SMT).

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess