EN
  • EN
  • DE

VSP9417B-VK-C3

Part No VSP9417B-VK-C3
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399898-VSP9417B-VK-C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP9417B-VK-C3 CAD Model

Description

The VSP9417B-VK-C3 is a single-chip multistandard vision and sound processor manufactured by Micronas GmbH. This integrated circuit is engineered for decoding analog television signals across various global standards, along with integrated audio processing. It provides a compact and cost-effective solution for applications such as television receivers, video recorders, and similar consumer electronics devices.

Applications:

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Recorders with Analog TV Tuners
  • Set-Top Boxes
  • Analog Video Processing Equipment

Features:

  • Multistandard Video Decoding: Supports PAL, SECAM, and NTSC color standards.
  • Sound Processing: Integrated audio demodulation and processing capabilities.
  • Single-Chip Solution: Combines video and audio processing functions in a single integrated circuit, reducing board space and component count.
  • Baseband Signal Processing: Designed for handling baseband video and audio signals.
  • Adaptive Comb Filter: Enhances picture quality by minimizing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Maintains stable signal levels for optimal performance.
  • On-Screen Display (OSD) Interface: Allows for the display of text and graphics on the screen.

Benefits:

  • Simplified Design: Streamlines the design process for analog TV receivers.
  • Cost-Effective: Single-chip integration reduces overall system costs.
  • Improved Picture Quality: Advanced filtering techniques improve video clarity.
  • Compact Solution: Minimizes board space requirements.
  • Global Compatibility: Supports multiple analog TV standards for worldwide use.

Additional Details:

The VSP9417B-VK-C3 generally requires external components such as a tuner, video output drivers, and audio amplifiers to form a complete TV receiver system. It operates within a specific voltage range, and its power consumption is optimized for consumer electronics. The device is available in a specific package type (e.g., QFP) that influences its mounting and thermal properties.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess