EN
  • EN
  • DE

LB2518T100K

Part No LB2518T100K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Wire-wound Chip Inductors | FIXED IND 10UH 165MA 250 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel
Type Wirewound
Inductance 10μH
Tolerance ±10%
Current Rating (Amps) 165mA
Shielding Unshielded
DC Resistance (DCR) 250mOhm
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 2.52MHz
Mounting Style SMD
Manufacturer Package 1007 (2518 Metric)
Supplier Device Package 1007 (2518 Metric)
Parts Dimension 0.098" L x 0.071" W (2.50mm x 1.80mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195168-LB2518T100K
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB2518T100K CAD Model

Description

The LB2518T100K is a wire-wound chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in high-frequency circuits and power supply applications where a specific inductance value and small size are required. It's commonly used for filtering, impedance matching, and energy storage.

Applications

  • Power Supply Circuits: Used for filtering and energy storage in DC-DC converters.
  • RF Circuits: Employed for impedance matching and filtering in radio frequency applications.
  • High-Frequency Filters: Found in filter circuits for noise reduction.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices.
  • Signal Processing: Used for filtering and tuning signals.

Features

  • Wire-Wound Construction: Provides high Q factor and low DC resistance.
  • High Current Handling: Capable of handling relatively high currents.
  • Small Size: Available in a compact chip package for space-constrained applications.
  • Tight Inductance Tolerance: Offers precise inductance values.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Efficient Power Conversion: Improves efficiency in power supply circuits.
  • Excellent Filtering Performance: Provides effective noise reduction in high-frequency applications.
  • Compact Design: Enables miniaturization of electronic devices.
  • Stable Inductance: Ensures consistent performance across different operating conditions.
  • Reliable Operation: Designed for dependable performance in diverse environments.

Additional Details

The LB2518T100K has an inductance value of 10µH with a tolerance of ±10%. It typically comes in a 2518 (2.5mm x 1.8mm) package. The self-resonant frequency (SRF) is an important parameter for high-frequency applications. The DC resistance (DCR) is typically very low, minimizing power loss. The rated current is the maximum current the inductor can handle without significant performance degradation. This inductor is commonly used in consumer electronics, industrial equipment, and communication devices. Datasheets provide detailed information on electrical characteristics, mechanical dimensions, and soldering conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0627 $50.1600
1,950+ $0.0514 $100.2300
3,015+ $0.0498 $150.1470
4,150+ $0.0482 $200.0300
5,365+ $0.0466 $250.0090
7,180+ $0.0418 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,316 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess