EN
  • EN
  • DE

JMK107C6475MA-T

Part No JMK107C6475MA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 6.3V X6S 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 587-4905-2, 587-4905-6, CE JMK107 C6475MA-T, JMK107C6475MAT, 587-4905-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922409-JMK107C6475MA-T
Ultra Librarian 3D Model Ultra Librarian JMK107C6475MA-T CAD Model

Description

The JMK107C6475MA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications, offering stable performance and high reliability. This capacitor is commonly used in a wide range of electronic devices to provide filtering, bypass, and decoupling functions.

Applications

  • Mobile Devices: Smartphones, tablets, and wearables.
  • Consumer Electronics: Televisions, audio equipment, and digital cameras.
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, and safety features.
  • Industrial Equipment: Power supplies, motor drives, and control systems.
  • Medical Devices: Monitoring equipment, diagnostic tools, and implantable devices.

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • Stable Performance: Offers consistent electrical characteristics over a wide range of temperatures and frequencies.
  • High Reliability: Manufactured to meet stringent quality standards for dependable operation.
  • Small Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Lead-Free Termination: Compliant with RoHS environmental regulations.

Benefits

  • Effective Filtering: Removes unwanted noise and ripple in power supplies and signal lines.
  • Stable Decoupling: Provides stable voltage rails for sensitive electronic components.
  • Improved Circuit Performance: Enhances the overall reliability and performance of electronic circuits.
  • Space Saving: Compact size allows for efficient use of PCB real estate.
  • Environmentally Friendly: Lead-free termination reduces the environmental impact.

Additional Details

The JMK107C6475MA-T has specific values for capacitance, voltage rating, and temperature coefficient. These parameters define its performance characteristics in various applications. It's designed to withstand reflow soldering processes used in automated PCB assembly. Its compact size and robust construction make it suitable for a wide range of operating conditions. Detailed datasheets provide information on capacitance tolerance, dissipation factor, insulation resistance, and other key electrical specifications. The specific dielectric material used in the capacitor contributes to its temperature stability and overall performance.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess