The JDK063ABJ225MP-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. These capacitors are designed for general electronic applications, offering stable performance and reliability.
Applications:
- Bypass capacitors in electronic circuits
- Decoupling capacitors in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General-purpose use in electronic devices
Features:
- Small case size (0603)
- High capacitance value (2.2µF)
- Voltage rating of 6.3V
- X5R dielectric for stable performance over temperature
- RoHS compliant
Benefits:
- Compact size for space-constrained applications
- Stable performance over a wide temperature range
- Reliable performance
- Environmentally friendly due to RoHS compliance
- Cost-effective solution for general-purpose applications
Additional Details:
The JDK063ABJ225MP-F is a 0603 case size multilayer ceramic capacitor with a capacitance value of 2.2µF and a voltage rating of 6.3V. It utilizes an X5R dielectric material, which provides stable performance over a wide temperature range (-55°C to +85°C). The capacitor is designed for general electronic applications where stable performance and reliability are required. The 0603 package size makes it suitable for high-density circuit board designs. Taiyo Yuden's commitment to quality ensures the JDK063ABJ225MP-F provides stable and reliable performance in various electronic devices. This capacitor offers a cost-effective solution for a wide range of applications where stable capacitance is required.