EN
  • EN
  • DE

ADM6384YKS46D2Z-R7

Part No ADM6384YKS46D2Z-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-70-4
Family Name ADM6384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6384YKS46D2Z-R7DKR, ADM6384YKS46D2Z-R7CT, ADM6384YKS46D2ZR7, ADM6384YKS46D2Z-R7TR, ADM6384YKS46D2Z-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860168-ADM6384YKS46D2Z-R7
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS46D2Z-R7 CAD Model

Description

The ADM6384YKS46D2Z-R7 is a highly reliable and robust voltage monitoring and power sequencing solution from Analog Devices Inc., designed to enhance system integrity in a wide array of applications. This component is particularly well-suited for managing power supplies in complex electronic systems, providing crucial protection and control functionalities.

Key Features:

  • Voltage Monitoring: The device ensures that the system voltages remain within specified thresholds, safeguarding sensitive electronic components from damage due to overvoltage or undervoltage conditions.
  • Power Sequencing: It allows for precise control over the power-up and power-down sequence of various system components, which is essential for systems requiring an orderly start-up and shutdown process to prevent malfunctions.
  • Adjustable Reset Threshold: Users can set the reset threshold voltage according to their specific requirements, providing flexibility and customization for different system designs.
  • Manual Reset: The manual reset feature enables users to initiate a system reset manually, offering an additional layer of control.
  • Low Power Consumption: Designed for energy efficiency, the ADM6384YKS46D2Z-R7 consumes minimal power, contributing to the overall power management of the system.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • Telecommunication equipment
  • Data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

The ADM6384YKS46D2Z-R7 from Analog Devices Inc. is a testament to the company's commitment to delivering high-performance, reliable solutions for power management challenges. Its integration into your system ensures that your electronic components operate within safe voltage levels and follow a proper power sequencing protocol, ultimately enhancing the longevity and reliability of your products.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8295 $59.4195
50+ $2.3217 $116.0850
78+ $2.2492 $175.4376
107+ $2.1766 $232.8962
138+ $2.1041 $290.3658
184+ $1.8863 $347.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess