EN
  • EN
  • DE

FI212P085912-T

Part No FI212P085912-T
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description FILTER DIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 698MHz to 960MHz / 1.558GHz to 1.61GHz
Low Band Attenuation (min / max dB) 25.00dB / -
High Band Attenuation (min / max dB) 19.00dB / -
Mounting SMD (SMT)
Dimension 0805 (2012 Metric)
Win Source Part Number 109077-FI212P085912-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212P085912-T CAD Model

Description

The Taiyo Yuden FI212P085912-T is a surface mount device (SMD) inductor that is packaged in a reel. It is designed for use in radio frequency identification (RFID) and intermediate frequency (IF) circuits.

  • Frequency Bands: 698MHz to 960MHz (Low Band), 1.558GHz to 1.61GHz (High Band)
  • Low Band Attenuation: 25.00dB (Minimum)
  • High Band Attenuation: 19.00dB (Minimum)
  • Dimension: 0805 (2012 Metric)
  • Current Rating: 620mA
  • Tolerance: ±20%
  • DC Resistance (DCR): 299 mOhm (Maximum)
  • Package: 3k pcs

You May Also Be Interested in

Qualcomm
SAW FILTER
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.0569
Broadcom Limited
QUINTPLEXER FILTER MODULE 5X8MM
Lowest to $0.6537
Broadcom Limited
Need more? Email Us
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
Broadcom Limited
Lowest to $2.9383
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
Taiyo Yuden
RF DIPLEXER 900MHZ/940MHZ 8SMD
Lowest to $0.3361
TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7853 $58.8975
180+ $0.6444 $115.9920
280+ $0.6243 $174.8040
385+ $0.6041 $232.5785
495+ $0.5840 $289.0800
665+ $0.5236 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess