EN
  • EN
  • DE

FAR-F6KA-1G9500-D4CD

Part No FAR-F6KA-1G9500-D4CD
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173505-FAR-F6KA-1G9500-D4CD
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F6KA-1G9500-D4CD CAD Model

Description

The FAR-F6KA-1G9500-D4CD is a Surface Acoustic Wave (SAW) filter manufactured by Taiyo Yuden. SAW filters are essential components in radio frequency (RF) systems, particularly in wireless communication devices, as they selectively pass or reject specific frequencies. This particular filter is designed for applications within a specific frequency band, enabling efficient signal processing and minimizing interference.

Applications

  • Wireless Communication Devices: Used in mobile phones, smartphones, and tablets for filtering RF signals in the transmit and receive paths.
  • GPS Receivers: Employed to filter the GPS signal, ensuring accurate positioning data.
  • Wireless LAN (WLAN) Systems: Integrated into Wi-Fi routers and access points to enhance signal quality and reduce noise.
  • Bluetooth Devices: Utilized to filter Bluetooth signals for reliable and efficient communication.
  • Automotive Telematics: Found in car navigation and communication systems for filtering RF signals.

Features

  • Precise Frequency Filtering: Designed to accurately filter signals at a specific frequency (1.95 GHz).
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal strength.
  • High Attenuation: Effectively suppresses unwanted signals and noise outside the passband.
  • Small Form Factor: Compact size allows for integration into space-constrained devices.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto PCBs.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by removing unwanted noise and interference.
  • Enhanced Communication Reliability: Ensures stable and dependable wireless communication by minimizing signal degradation.
  • Extended Battery Life: Low insertion loss contributes to reduced power consumption in portable devices.
  • Reduced Interference: Prevents interference from adjacent frequency bands, improving overall system performance.
  • Compact Design: Enables the development of smaller and more efficient wireless devices.

Additional Details

The FAR-F6KA-1G9500-D4CD SAW filter is designed for applications operating around 1.95 GHz. Its precise filtering characteristics make it suitable for a range of wireless communication systems. It features a surface mount package, making it easy to integrate into modern electronic devices. The filter’s low insertion loss and high attenuation contribute to superior signal quality and minimal interference. This SAW filter uses advanced materials to ensure stability and reliability across a wide range of operating conditions.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,075 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess