EN
  • EN
  • DE

F6KA2G140D4CG-Z

Part No F6KA2G140D4CG-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 2.14GHZ W-CDMA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 2.14GHz
Bandwidth 60MHz
Insertion Loss 1.9dB
Applications Cellular, WCDMA
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037824-F6KA2G140D4CG-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F6KA2G140D4CG-Z CAD Model

Description

Taiyo Yuden's 1037824-F6KA2G140D4CG-Z is a filter that is designed for cellular and WCDMA applications.

  • Packaging: reel - TR
  • Mounting Type: SMD (SMT)
  • Insertion Loss: 1.9dB
  • Height (Max): 0.020" (0.50mm)
  • Bandwidth: 60MHz
  • Frequency Center: 2.14GHz
  • Quantity per package: 3k pcs

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess