The EMK325BJ476KM-P is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications requiring a stable and reliable capacitance value. This component is widely used in various electronic circuits for filtering, decoupling, and bypassing.
Applications
- Bypass capacitors in power supplies.
- Decoupling capacitors in digital circuits.
- Filtering capacitors in audio circuits.
- Timing circuits.
- General-purpose applications in electronic devices.
Features
- High capacitance value.
- Compact size.
- Stable electrical characteristics.
- RoHS compliant.
- Surface mount technology (SMT) compatible.
Benefits
- Effective decoupling: Reduces noise and voltage fluctuations in electronic circuits.
- Reliable performance: Ensures stable capacitance over a wide range of operating conditions.
- Space-saving design: The compact size allows for high-density circuit board layouts.
- Easy assembly: SMT compatibility simplifies the manufacturing process.
Additional Details
The EMK325BJ476KM-P features a capacitance of 47µF (microfarads), a voltage rating of 16V, and a tolerance of ±10%. It uses a X5R dielectric material, which provides stable performance over a temperature range of -55°C to +85°C. The case size is 1210 (3.2mm x 2.5mm). It is ideal for applications where size and performance are critical.