EN
  • EN
  • DE

EMK107B7104KA-T

Part No EMK107B7104KA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 16V X7R 0603 / 0.1 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names CE EMK107 B7104KA-T,587-1240-6,587-1240-1,587-1240-2,EMK107B7104KAT
Standard Package 4,000
Win Source Part Number 1224534-EMK107B7104KA-T
Ultra Librarian 3D Model Ultra Librarian EMK107B7104KA-T CAD Model

Description

The EMK107B7104KA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT) assembly and offers a combination of small size and high capacitance.

Applications:

  • Mobile Phones
  • Tablets
  • Laptop Computers
  • Power Supplies
  • Audio Equipment
  • Consumer Electronics
  • Automotive Electronics

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact size.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Capacitance Value: Offers a relatively large capacitance for its size.
  • Stable Performance: Exhibits stable electrical characteristics over temperature and voltage variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Lead-Free Termination: Compliant with RoHS environmental standards.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Circuit Stability: Provides stable voltage and current levels within the circuit.
  • Reduced Noise: Filters out unwanted noise and interference.
  • Enhanced Reliability: Offers long-term reliability and performance.
  • Simplified Assembly: Facilitates efficient and cost-effective manufacturing.

Relevant Details:

The EMK107B7104KA-T likely has a capacitance value of 0.1uF (104), a voltage rating of 50V (details based on common characteristics, datasheet is ideal), and uses a X7R dielectric material. X7R dielectrics are known for their temperature stability, making them suitable for a wide range of applications. Its dimensions are likely a standard 0603 or 0805 size, but refer to the datasheet for exact measurements. The capacitor's tolerance is likely +/-10% or +/-20%. Proper soldering techniques and reflow profiles should be followed during assembly to ensure optimal performance and reliability. Datasheet is needed to confirm the above assumptions.

In summary, the EMK107B7104KA-T from Taiyo Yuden is a reliable and high-performance ceramic capacitor suitable for a variety of electronic applications where small size and stable capacitance are required.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess